TE Connectivity Circular Contact, Pin, 16Awg, Crimp; Product Range Amp Te Connectivity CIRB16SKPKF80

Description
CIRCULAR CONTACT, PIN, 16AWG, CRIMP; Product Range:CIRH Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, PIN, 16AWG, CRIMP; Product Range:CIRH Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, 16Awg, Crimp; Product Range Amp Te Connectivity - 99Y7050 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 16Awg, Crimp; Product Range Amp Te Connectivity
99Y7050
Circular Contact, Pin, 16Awg, Crimp; Product Range Amp Te Connectivity 99Y7050
CIRCULAR CONTACT, PIN, 16AWG, CRIMP; Product Range:CIRH Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 16AWG, CRIMP; Product Range:CIRH Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 99Y7050
Product Name Circular Contact, Pin, 16Awg, Crimp; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1355876-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details