TE Connectivity Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts T2030012005-000

Description
Win Source Part Number: 1364201-T2030012005- 000 Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable Mfr: TE Connectivity AMP Connectors Series: DEF Package: Bulk Product Status: Active Base Product Number: T203 HTSUS: 8536.90.4000 REACH Status: REACH Affected ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 20 AWG Contact Finish: Gold Contact Finish Thickness: 29.5µin (0.75µm)
Request a Quote Datasheet
Description
Win Source Part Number: 1364201-T2030012005- 000 Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable Mfr: TE Connectivity AMP Connectors Series: DEF Package: Bulk Product Status: Active Base Product Number: T203 HTSUS: 8536.90.4000 REACH Status: REACH Affected ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 20 AWG Contact Finish: Gold Contact Finish Thickness: 29.5µin (0.75µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts - T2030012005-000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts
T2030012005-000
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts T2030012005-000
Win Source Part Number: 1364201-T2030012005- 000 Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable Mfr: TE Connectivity AMP Connectors Series: DEF Package: Bulk Product Status: Active Base Product Number: T203 HTSUS: 8536.90.4000 REACH Status: REACH Affected ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 20 AWG Contact Finish: Gold Contact Finish Thickness: 29.5µin (0.75µm)

Win Source Part Number: 1364201-T2030012005-000
Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
Mfr: TE Connectivity AMP Connectors
Series: DEF
Package: Bulk
Product Status: Active
Base Product Number: T203
HTSUS: 8536.90.4000
REACH Status: REACH Affected
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 20 AWG
Contact Finish: Gold
Contact Finish Thickness: 29.5µin (0.75µm)

Buy Now Datasheet
Heavy Duty Contacts, Socket, 16A, Crimp Rohs Compliant Te Connectivity - 66AJ8628 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contacts, Socket, 16A, Crimp Rohs Compliant Te Connectivity
66AJ8628
Heavy Duty Contacts, Socket, 16A, Crimp Rohs Compliant Te Connectivity 66AJ8628
HEAVY DUTY CONTACTS, SOCKET, 16A, CRIMP ROHS COMPLIANT: YES

HEAVY DUTY CONTACTS, SOCKET, 16A, CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number T2030012005-000 66AJ8628
Product Name Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts Heavy Duty Contacts, Socket, 16A, Crimp Rohs Compliant Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-FSA-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 5.91 inch (150 mm)
View Details
99.99% Zinc Anodes - 8000AM - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Material Zinc
Shape / Form Flat Tops
View Details