TE Connectivity Circular Contact, Pin, 14-12Awg, Crimp; Product Range Deutsch Te Connectivity M39029/4-113

Description
CIRCULAR CONTACT, PIN, 14-12AWG, CRIMP; Product Range:MIL-C-39029 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; Contact Plating:Gold Plated Contacts; Contact Size:12 RoHS Compliant: Yes
Description
CIRCULAR CONTACT, PIN, 14-12AWG, CRIMP; Product Range:MIL-C-39029 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; Contact Plating:Gold Plated Contacts; Contact Size:12 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, 14-12Awg, Crimp; Product Range Deutsch Te Connectivity - 61R9112 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 14-12Awg, Crimp; Product Range Deutsch Te Connectivity
61R9112
Circular Contact, Pin, 14-12Awg, Crimp; Product Range Deutsch Te Connectivity 61R9112
CIRCULAR CONTACT, PIN, 14-12AWG, CRIMP; Product Range:MIL-C-39029 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; Contact Plating:Gold Plated Contacts; Contact Size:12 RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 14-12AWG, CRIMP; Product Range:MIL-C-39029 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; Contact Plating:Gold Plated Contacts; Contact Size:12 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 61R9112
Product Name Circular Contact, Pin, 14-12Awg, Crimp; Product Range Deutsch Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1411552-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Polycrystalline Cerium Coated Nickel-cobalt-aluminum Ternary Lithium cathode Material, (LiNi0.881Co0.099Al0.02202) - BMLC-KJ002 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Applications Battery or Fuel Cell
Thickness 7.87E-5 to 7.87E-4 inch (0.0020 to 0.0200 mm)
View Details