TE Connectivity Contacts - Multi Purpose D-602-0141

Description
CONN SOCKET GOLD SOLDER
Request a Quote Datasheet
Description
CONN SOCKET GOLD SOLDER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A104715-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A104715-ND
Contacts - Multi Purpose A104715-ND
CONN SOCKET GOLD SOLDER

CONN SOCKET GOLD SOLDER

Buy Now Datasheet
Contact, Socket, Size 16, Solder; Product Range Raychem Te Connectivity - 85Y4294 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Size 16, Solder; Product Range Raychem Te Connectivity
85Y4294
Contact, Socket, Size 16, Solder; Product Range Raychem Te Connectivity 85Y4294
CONTACT, SOCKET, SIZE 16, SOLDER; Product Range:-; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Mil-DTL-38999 Series I, III, IV Circular Connectors; Contact Plating:-;RoHS Compliant: No

CONTACT, SOCKET, SIZE 16, SOLDER; Product Range:-; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Mil-DTL-38999 Series I, III, IV Circular Connectors; Contact Plating:-;RoHS Compliant: No

Supplier's Site Datasheet
Contact, Socket, Size 16, Solder; Product Range Raychem Te Connectivity - 11J1473 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Size 16, Solder; Product Range Raychem Te Connectivity
11J1473
Contact, Socket, Size 16, Solder; Product Range Raychem Te Connectivity 11J1473
CONTACT, SOCKET, SIZE 16, SOLDER; Product Range:-; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Mil-DTL-38999 Series I, III, IV Circular Connectors RoHS Compliant: No

CONTACT, SOCKET, SIZE 16, SOLDER; Product Range:-; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Mil-DTL-38999 Series I, III, IV Circular Connectors RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number A104715-ND 85Y4294
Product Name Contacts - Multi Purpose Contact, Socket, Size 16, Solder; Product Range Raychem Te Connectivity
Shape / Form Socket or Receptacle Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SSA-0010-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Modified Artificial Graphite Powder for Lithium Ion Battery Anode - BMLC-KJ024 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Powder
Applications Battery or Fuel Cell
View Details