TE Connectivity Contacts - Multi Purpose D-602-0145

Description
CONN SOCKET GALVANIZED SOLDER
Request a Quote Datasheet
Description
CONN SOCKET GALVANIZED SOLDER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A104752-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A104752-ND
Contacts - Multi Purpose A104752-ND
CONN SOCKET GALVANIZED SOLDER

CONN SOCKET GALVANIZED SOLDER

Buy Now Datasheet
Contact, Socket, Size 12, Solder; Product Range Raychem Te Connectivity - 37K5454 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Size 12, Solder; Product Range Raychem Te Connectivity
37K5454
Contact, Socket, Size 12, Solder; Product Range Raychem Te Connectivity 37K5454
CONTACT, SOCKET, SIZE 12, SOLDER; Product Range:SolderTacts 999 Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:Gold Plated Contacts RoHS Compliant: No

CONTACT, SOCKET, SIZE 12, SOLDER; Product Range:SolderTacts 999 Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number A104752-ND 37K5454
Product Name Contacts - Multi Purpose Contact, Socket, Size 12, Solder; Product Range Raychem Te Connectivity
Shape / Form Socket or Receptacle Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1241414-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Carbon-coated Sodium Vanadium Phosphate for Sodium Electrolyte Cathode - BMLC-KJ033 - Matexcel
Specs
Applications Battery or Fuel Cell
Thickness 7.87E-4 inch (0.0200 mm)
View Details