TE Connectivity Contact, Socket, Size 12, Solder; Product Range Raychem Te Connectivity D-602-0107CS076

Description
CONTACT, SOCKET, SIZE 12, SOLDER; Product Range:SolderTacts 723 Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:MIL-DTL-83723 Series III Type B Connectors RoHS Compliant: No
Datasheet
Description
CONTACT, SOCKET, SIZE 12, SOLDER; Product Range:SolderTacts 723 Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:MIL-DTL-83723 Series III Type B Connectors RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, Size 12, Solder; Product Range Raychem Te Connectivity - 43M2119 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Size 12, Solder; Product Range Raychem Te Connectivity
43M2119
Contact, Socket, Size 12, Solder; Product Range Raychem Te Connectivity 43M2119
CONTACT, SOCKET, SIZE 12, SOLDER; Product Range:SolderTacts 723 Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:MIL-DTL-83723 Series III Type B Connectors RoHS Compliant: No

CONTACT, SOCKET, SIZE 12, SOLDER; Product Range:SolderTacts 723 Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:MIL-DTL-83723 Series III Type B Connectors RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 43M2119
Product Name Contact, Socket, Size 12, Solder; Product Range Raychem Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FNG-0020-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.0790 inch (2.01 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Carbon-coated Sodium Vanadium Phosphate for Sodium Electrolyte Cathode - BMLC-KJ033 - Matexcel
Specs
Applications Battery or Fuel Cell
Thickness 7.87E-4 inch (0.0200 mm)
View Details