TE Connectivity Circular Contact, Pin, 24-20Awg, Crimp; Product Range Deutsch Te Connectivity M39029/4-110

Description
CIRCULAR CONTACT, PIN, 24-20AWG, CRIMP; Product Range:MIL-C-39029; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact Plating:Gold Plated Contacts; Contact Size:20 RoHS Compliant: Yes
Description
CIRCULAR CONTACT, PIN, 24-20AWG, CRIMP; Product Range:MIL-C-39029; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact Plating:Gold Plated Contacts; Contact Size:20 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, 24-20Awg, Crimp; Product Range Deutsch Te Connectivity - 61R9109 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 24-20Awg, Crimp; Product Range Deutsch Te Connectivity
61R9109
Circular Contact, Pin, 24-20Awg, Crimp; Product Range Deutsch Te Connectivity 61R9109
CIRCULAR CONTACT, PIN, 24-20AWG, CRIMP; Product Range:MIL-C-39029; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact Plating:Gold Plated Contacts; Contact Size:20 RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 24-20AWG, CRIMP; Product Range:MIL-C-39029; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact Plating:Gold Plated Contacts; Contact Size:20 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 61R9109
Product Name Circular Contact, Pin, 24-20Awg, Crimp; Product Range Deutsch Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data