TE Connectivity Circular Contact, Pin, Solder, 22Awg; Product Range Raychem Te Connectivity D-602-0150

Description
CIRCULAR CONTACT, PIN, SOLDER, 22AWG; Product Range:SOLDERTACT Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG; For Use With:AMP MIL-C-38999 Series Circular Connectors RoHS Compliant: No
Datasheet
Description
CIRCULAR CONTACT, PIN, SOLDER, 22AWG; Product Range:SOLDERTACT Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG; For Use With:AMP MIL-C-38999 Series Circular Connectors RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, Solder, 22Awg; Product Range Raychem Te Connectivity - 21J7027 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, Solder, 22Awg; Product Range Raychem Te Connectivity
21J7027
Circular Contact, Pin, Solder, 22Awg; Product Range Raychem Te Connectivity 21J7027
CIRCULAR CONTACT, PIN, SOLDER, 22AWG; Product Range:SOLDERTACT Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG; For Use With:AMP MIL-C-38999 Series Circular Connectors RoHS Compliant: No

CIRCULAR CONTACT, PIN, SOLDER, 22AWG; Product Range:SOLDERTACT Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG; For Use With:AMP MIL-C-38999 Series Circular Connectors RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 21J7027
Product Name Circular Contact, Pin, Solder, 22Awg; Product Range Raychem Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1438299-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Tungsten Filaments - 0482037 - 0482037 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
Type Cathodic Emitters / Filaments
View Details
2 suppliers