TE Connectivity Product Range Amp Te Connectivity M39029/57-354

Description
Product Range:M39029 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG; For Use With:AMPLIMITE Series Connectors; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes
Description
Product Range:M39029 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG; For Use With:AMPLIMITE Series Connectors; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp Te Connectivity - 31AC3705 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp Te Connectivity
31AC3705
Product Range Amp Te Connectivity 31AC3705
Product Range:M39029 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG; For Use With:AMPLIMITE Series Connectors; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes

Product Range:M39029 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG; For Use With:AMPLIMITE Series Connectors; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 31AC3705
Product Name Product Range Amp Te Connectivity
Shape / Form Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1060-20-0277 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Brush Assemblies, Plunger Type - 1072-1 - Fabricast, Inc.
Specs
Material Silver Graphite
Shape / Form Assembly; Plunger
Plating / Coating Tin
View Details