TE ConnectivityAutomotive TerminalsY-1062-16-1244-PTS
Description
Body Features Terminal Seal Type : Family Seal or Unsealed
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Contact Fabrication : Stamped & Formed Contact Size : Size 16 Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 1.59 MM [.063 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 13 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1.9 - 3.55 MM [.075 - .14 INCH ] Wire Size (MMSQ) : 1. - 2.5 Wire Size (AWG) : 16 - 12 Wire Size Search (AWG) : 12, 14, 16 Wire Size Search (MMSQ) : 1.5, 2.5, 1
Operation/Applicatio
n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018)
Other Customer Preferred Contact : Yes Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Bag Packaging Quantity : 100
Product Type Features Primary Locking Feature : On the Terminal Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Terminal Seal Type : Family Seal or Unsealed
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Contact Fabrication : Stamped & Formed Contact Size : Size 16 Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 1.59 MM [.063 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 13 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1.9 - 3.55 MM [.075 - .14 INCH ] Wire Size (MMSQ) : 1. - 2.5 Wire Size (AWG) : 16 - 12 Wire Size Search (AWG) : 12, 14, 16 Wire Size Search (MMSQ) : 1.5, 2.5, 1
Operation/Applicatio
n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018)
Other Customer Preferred Contact : Yes Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Bag Packaging Quantity : 100
Product Type Features Primary Locking Feature : On the Terminal Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features Terminal Seal Type : Family Seal or Unsealed
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Contact Fabrication : Stamped & Formed Contact Size : Size 16 Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 1.59 MM [.063 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 13 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1.9 - 3.55 MM [.075 - .14 INCH ] Wire Size (MMSQ) : 1. - 2.5 Wire Size (AWG) : 16 - 12 Wire Size Search (AWG) : 12, 14, 16 Wire Size Search (MMSQ) : 1.5, 2.5, 1
Operation/Applicatio
n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018)
Other Customer Preferred Contact : Yes Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Bag Packaging Quantity : 100
Product Type Features Primary Locking Feature : On the Terminal Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features
Terminal Seal Type : Family Seal or Unsealed
Configuration Features
Compatible With Wire & Cable Type : Discrete Wire
Contact Features
Contact Fabrication : Stamped & Formed
Contact Size : Size 16
Crimp Type : F-Crimp
Interface Plating : Tin (Sn)
Mating Pin Diameter : 1.59 MM [.063 INCH ]
Terminal Type : Socket
Typical Current Rating (AMP) : 13
Wire Contact Termination Area Plating Material : Tin
Dimensions
Compatible Insulation Diameter Range : 1.9 - 3.55 MM [.075 - .14 INCH ]
Wire Size (MMSQ) : 1. - 2.5
Wire Size (AWG) : 16 - 12
Wire Size Search (AWG) : 12, 14, 16
Wire Size Search (MMSQ) : 1.5, 2.5, 1
Operation/Application
Compatible With Wire Base Material : Copper
Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018)
Other
Customer Preferred Contact : Yes
Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
Packaging Method : Bag
Packaging Quantity : 100
Product Type Features
Primary Locking Feature : On the Terminal
Sealable : No
Termination Features
Product Terminates To : Wire & Cable
Termination Method to Wire & Cable : Crimp
Usage Conditions
Operating Temperature (Max) : 125 DEGC [257 DEGF ]
Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]