TE Connectivity Heavy Duty Contact, Socket, Crimp, 18Awg; Product Range Te Connectivity T2030002010-000

Description
HEAVY DUTY CONTACT, SOCKET, CRIMP, 18AWG; Product Range:HEE Series; Contact Gender:Socket; Wire Size AWG Max:18AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Brass; Contact Plating:Silver Plated Contacts; RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONTACT, SOCKET, CRIMP, 18AWG; Product Range:HEE Series; Contact Gender:Socket; Wire Size AWG Max:18AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Brass; Contact Plating:Silver Plated Contacts; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Socket, Crimp, 18Awg; Product Range Te Connectivity - 72AC6791 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Socket, Crimp, 18Awg; Product Range Te Connectivity
72AC6791
Heavy Duty Contact, Socket, Crimp, 18Awg; Product Range Te Connectivity 72AC6791
HEAVY DUTY CONTACT, SOCKET, CRIMP, 18AWG; Product Range:HEE Series; Contact Gender:Socket; Wire Size AWG Max:18AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Brass; Contact Plating:Silver Plated Contacts; RoHS Compliant: Yes

HEAVY DUTY CONTACT, SOCKET, CRIMP, 18AWG; Product Range:HEE Series; Contact Gender:Socket; Wire Size AWG Max:18AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Brass; Contact Plating:Silver Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 72AC6791
Product Name Heavy Duty Contact, Socket, Crimp, 18Awg; Product Range Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1241601-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Graphite Coated Copper foil, Negative Double-sided coating - BMLC-KJ016 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Foil
Applications Battery or Fuel Cell
View Details