TE Connectivity Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts T2020002025-000

Description
Win Source Part Number: 1363064-T2020002025- 000 Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: CDF Package: Bag Product Status: Active Base Product Number: T202 HTSUS: 8536.90.4000 REACH Status: REACH Affected ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 14 AWG Contact Finish: Silver
Request a Quote Datasheet
Description
Win Source Part Number: 1363064-T2020002025- 000 Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: CDF Package: Bag Product Status: Active Base Product Number: T202 HTSUS: 8536.90.4000 REACH Status: REACH Affected ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 14 AWG Contact Finish: Silver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts - T2020002025-000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts
T2020002025-000
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts T2020002025-000
Win Source Part Number: 1363064-T2020002025- 000 Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: CDF Package: Bag Product Status: Active Base Product Number: T202 HTSUS: 8536.90.4000 REACH Status: REACH Affected ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 14 AWG Contact Finish: Silver

Win Source Part Number: 1363064-T2020002025-000
Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: CDF
Package: Bag
Product Status: Active
Base Product Number: T202
HTSUS: 8536.90.4000
REACH Status: REACH Affected
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 14 AWG
Contact Finish: Silver

Buy Now Datasheet
Heavy Duty Contact, Socket, Crimp, 14Awg; Product Range Te Connectivity - 72AC6775 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Socket, Crimp, 14Awg; Product Range Te Connectivity
72AC6775
Heavy Duty Contact, Socket, Crimp, 14Awg; Product Range Te Connectivity 72AC6775
HEAVY DUTY CONTACT, SOCKET, CRIMP, 14AWG; Product Range:HD Series; Contact Gender:Socket; Wire Size AWG Max:14AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Brass; Contact Plating:Silver Plated Contacts; RoHS Compliant: Yes

HEAVY DUTY CONTACT, SOCKET, CRIMP, 14AWG; Product Range:HD Series; Contact Gender:Socket; Wire Size AWG Max:14AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Brass; Contact Plating:Silver Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number T2020002025-000 72AC6775
Product Name Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts Heavy Duty Contact, Socket, Crimp, 14Awg; Product Range Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1241409-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
INCO Grade S Nickel - 9111A - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Shape / Form 1" Rounds
OD / Width 1 inch (25.4 mm)
View Details