TE Connectivity Circular Connector Contact, Pin, 20 Awg, 20 Awg, Crimp, Gold Plated Contacts Rohs Compliant Deutsch Te Connectivity M39029/31-627

Description
Circular Connector Contact, Pin, 20 AWG, 20 AWG, Crimp, Gold Plated Contacts RoHS Compliant: Yes
Description
Circular Connector Contact, Pin, 20 AWG, 20 AWG, Crimp, Gold Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contact, Pin, 20 Awg, 20 Awg, Crimp, Gold Plated Contacts Rohs Compliant Deutsch Te Connectivity - 46W5131 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Contact, Pin, 20 Awg, 20 Awg, Crimp, Gold Plated Contacts Rohs Compliant Deutsch Te Connectivity
46W5131
Circular Connector Contact, Pin, 20 Awg, 20 Awg, Crimp, Gold Plated Contacts Rohs Compliant Deutsch Te Connectivity 46W5131
Circular Connector Contact, Pin, 20 AWG, 20 AWG, Crimp, Gold Plated Contacts RoHS Compliant: Yes

Circular Connector Contact, Pin, 20 AWG, 20 AWG, Crimp, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site
Circular Contact, Pin, 24-20Awg, Crimp; Product Range Deutsch Te Connectivity - 61R9104 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 24-20Awg, Crimp; Product Range Deutsch Te Connectivity
61R9104
Circular Contact, Pin, 24-20Awg, Crimp; Product Range Deutsch Te Connectivity 61R9104
CIRCULAR CONTACT, PIN, 24-20AWG, CRIMP; Product Range:MIL-C-26482 Series 1, MIL-C-26500; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 24-20AWG, CRIMP; Product Range:MIL-C-26482 Series 1, MIL-C-26500; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 46W5131 61R9104
Product Name Circular Connector Contact, Pin, 20 Awg, 20 Awg, Crimp, Gold Plated Contacts Rohs Compliant Deutsch Te Connectivity Circular Contact, Pin, 24-20Awg, Crimp; Product Range Deutsch Te Connectivity
Type Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

Circular Contact, Pin, 26Awg, Crimp; Product Range Te Connectivity - 23AC1088 - Newark, An Avnet Company
Specs
Type Contact
Shape / Form Pin; Pin
Plating / Coating Gold; Gold Plated Contacts
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Lithium cobalt oxide Coated Aluminum foil, Positive double-sided coating - BMLC-KJ012 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Shape / Form Foil
Applications Battery or Fuel Cell
View Details