TE Connectivity Circular Connector Contact, Socket, 28 Awg, 22 Awg, Crimp, Gold Plated Contacts, Mil-C-39029 Series Rohs Compliant Deutsch Te Connectivity M39029/106-614

Description
Circular Connector Contact, Socket, 28 AWG, 22 AWG, Crimp, Gold Plated Contacts, MIL-C-39029 Series RoHS Compliant: Yes
Datasheet
Description
Circular Connector Contact, Socket, 28 AWG, 22 AWG, Crimp, Gold Plated Contacts, MIL-C-39029 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contact, Socket, 28 Awg, 22 Awg, Crimp, Gold Plated Contacts, Mil-C-39029 Series Rohs Compliant Deutsch Te Connectivity - 46W5121 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Contact, Socket, 28 Awg, 22 Awg, Crimp, Gold Plated Contacts, Mil-C-39029 Series Rohs Compliant Deutsch Te Connectivity
46W5121
Circular Connector Contact, Socket, 28 Awg, 22 Awg, Crimp, Gold Plated Contacts, Mil-C-39029 Series Rohs Compliant Deutsch Te Connectivity 46W5121
Circular Connector Contact, Socket, 28 AWG, 22 AWG, Crimp, Gold Plated Contacts, MIL-C-39029 Series RoHS Compliant: Yes

Circular Connector Contact, Socket, 28 AWG, 22 AWG, Crimp, Gold Plated Contacts, MIL-C-39029 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Contact, Skt, 28-22Awg, Crimp; Product Range Deutsch Te Connectivity - 18P9210 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Skt, 28-22Awg, Crimp; Product Range Deutsch Te Connectivity
18P9210
Circular Contact, Skt, 28-22Awg, Crimp; Product Range Deutsch Te Connectivity 18P9210
CIRCULAR CONTACT, SKT, 28-22AWG, CRIMP; Product Range:MIL-C-39029 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG; Contact Plating:Gold Plated Contacts; Contact Size:22 RoHS Compliant: Yes

CIRCULAR CONTACT, SKT, 28-22AWG, CRIMP; Product Range:MIL-C-39029 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG; Contact Plating:Gold Plated Contacts; Contact Size:22 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 46W5121 18P9210
Product Name Circular Connector Contact, Socket, 28 Awg, 22 Awg, Crimp, Gold Plated Contacts, Mil-C-39029 Series Rohs Compliant Deutsch Te Connectivity Circular Contact, Skt, 28-22Awg, Crimp; Product Range Deutsch Te Connectivity
Type Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1241406-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
NapF6 Powder - BMLC-KJ027 - Matexcel
Specs
Shape / Form Powder
Applications Battery or Fuel Cell
View Details