TE Connectivity Contacts - Multi Purpose D-602-0279

Description
CONN SOCKET GOLD SOLDER
Request a Quote Datasheet
Description
CONN SOCKET GOLD SOLDER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A104833-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A104833-ND
Contacts - Multi Purpose A104833-ND
CONN SOCKET GOLD SOLDER

CONN SOCKET GOLD SOLDER

Buy Now Datasheet
Circular Contact, Socket, Solder; Product Range Raychem Te Connectivity - 65K4661 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Socket, Solder; Product Range Raychem Te Connectivity
65K4661
Circular Contact, Socket, Solder; Product Range Raychem Te Connectivity 65K4661
CIRCULAR CONTACT, SOCKET, SOLDER; Product Range:SolderTact Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Souriau Trim Trio Circular Connectors; Contact Size:16 RoHS Compliant: No

CIRCULAR CONTACT, SOCKET, SOLDER; Product Range:SolderTact Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Souriau Trim Trio Circular Connectors; Contact Size:16 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number A104833-ND 65K4661
Product Name Contacts - Multi Purpose Circular Contact, Socket, Solder; Product Range Raychem Te Connectivity
Shape / Form Socket or Receptacle Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-FNG-0008 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 11.81 inch (300 mm)
OD / Width 11.81 inch (300 mm)
View Details
INCO Electrolytic Grade N Nickel - 9002A - Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Shape / Form 1/4" x 3/4" Pellets
Length 0.7500 inch (19.05 mm)
View Details