TE Connectivity Circular Contact, Socket, 8Awg, Crimp; Product Range Amp Te Connectivity CIRB8KSKF80

Description
CIRCULAR CONTACT, SOCKET, 8AWG, CRIMP; Product Range:CIRH Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:8AWG; Wire Size AWG Min:-; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, SOCKET, 8AWG, CRIMP; Product Range:CIRH Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:8AWG; Wire Size AWG Min:-; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Socket, 8Awg, Crimp; Product Range Amp Te Connectivity - 99Y7055 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Socket, 8Awg, Crimp; Product Range Amp Te Connectivity
99Y7055
Circular Contact, Socket, 8Awg, Crimp; Product Range Amp Te Connectivity 99Y7055
CIRCULAR CONTACT, SOCKET, 8AWG, CRIMP; Product Range:CIRH Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:8AWG; Wire Size AWG Min:-; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

CIRCULAR CONTACT, SOCKET, 8AWG, CRIMP; Product Range:CIRH Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:8AWG; Wire Size AWG Min:-; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 99Y7055
Product Name Circular Contact, Socket, 8Awg, Crimp; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1060-16-0644-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Resistance Welding Electrodes -  - Plansee SE
Specs
Material Molybdenum; Tungsten
Shape / Form Custom / Application Specific; Bar Stock (optional feature); Rod Stock (optional feature)
Length 19.69 to 118 inch (500 to 3000 mm)
View Details