TE Connectivity D Sub Contact, Socket, 24-20Awg, Crimp; For Use With Deutsch Te Connectivity M39029/63-368

Description
D SUB CONTACT, SOCKET, 24-20AWG, CRIMP; For Use With:MIL-C-24308 Connectors; Contact Gender:Socket; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG RoHS Compliant: Yes
Datasheet
Description
D SUB CONTACT, SOCKET, 24-20AWG, CRIMP; For Use With:MIL-C-24308 Connectors; Contact Gender:Socket; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Socket, 24-20Awg, Crimp; For Use With Deutsch Te Connectivity - 61R9129 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, 24-20Awg, Crimp; For Use With Deutsch Te Connectivity
61R9129
D Sub Contact, Socket, 24-20Awg, Crimp; For Use With Deutsch Te Connectivity 61R9129
D SUB CONTACT, SOCKET, 24-20AWG, CRIMP; For Use With:MIL-C-24308 Connectors; Contact Gender:Socket; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG RoHS Compliant: Yes

D SUB CONTACT, SOCKET, 24-20AWG, CRIMP; For Use With:MIL-C-24308 Connectors; Contact Gender:Socket; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 61R9129
Product Name D Sub Contact, Socket, 24-20Awg, Crimp; For Use With Deutsch Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1062-12-0222-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details