TE Connectivity Contact, Pin, Size 16, Solder; Product Range Raychem Te Connectivity D-602-54

Description
CONTACT, PIN, SIZE 16, SOLDER; Product Range:SolderTacts 748 Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:MIL-DTL-28748 Series Circular Connectors RoHS Compliant: No
Datasheet
Description
CONTACT, PIN, SIZE 16, SOLDER; Product Range:SolderTacts 748 Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:MIL-DTL-28748 Series Circular Connectors RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, Size 16, Solder; Product Range Raychem Te Connectivity - 24K0597 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Size 16, Solder; Product Range Raychem Te Connectivity
24K0597
Contact, Pin, Size 16, Solder; Product Range Raychem Te Connectivity 24K0597
CONTACT, PIN, SIZE 16, SOLDER; Product Range:SolderTacts 748 Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:MIL-DTL-28748 Series Circular Connectors RoHS Compliant: No

CONTACT, PIN, SIZE 16, SOLDER; Product Range:SolderTacts 748 Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:MIL-DTL-28748 Series Circular Connectors RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 24K0597
Product Name Contact, Pin, Size 16, Solder; Product Range Raychem Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1060-20-0244 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
3 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Polycrystalline Uncoated Nickel Cobalt Lithium Manganese Oxide - BMLC-KJ009 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Applications Battery or Fuel Cell
Thickness 1.38E-4 to 0.0012 inch (0.0035 to 0.0300 mm)
View Details