TE Connectivity Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts T2020001010-000

Description
Win Source Part Number: 1364088-T2020001010- 000 Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: CDM Package: Bag Product Status: Active Base Product Number: T202 HTSUS: 8536.90.4000 REACH Status: REACH Affected ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 18 AWG Contact Finish: Silver
Request a Quote Datasheet
Description
Win Source Part Number: 1364088-T2020001010- 000 Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: CDM Package: Bag Product Status: Active Base Product Number: T202 HTSUS: 8536.90.4000 REACH Status: REACH Affected ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 18 AWG Contact Finish: Silver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts - T2020001010-000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts
T2020001010-000
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts T2020001010-000
Win Source Part Number: 1364088-T2020001010- 000 Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: CDM Package: Bag Product Status: Active Base Product Number: T202 HTSUS: 8536.90.4000 REACH Status: REACH Affected ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 18 AWG Contact Finish: Silver

Win Source Part Number: 1364088-T2020001010-000
Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: CDM
Package: Bag
Product Status: Active
Base Product Number: T202
HTSUS: 8536.90.4000
REACH Status: REACH Affected
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 18 AWG
Contact Finish: Silver

Buy Now Datasheet
Contact, Pin, Crimp, 18 Awg; Product Range Te Connectivity - 72AC6767 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 18 Awg; Product Range Te Connectivity
72AC6767
Contact, Pin, Crimp, 18 Awg; Product Range Te Connectivity 72AC6767
CONTACT, PIN, CRIMP, 18 AWG; Product Range:HD Series; Contact Gender:Pin; Wire Size AWG Max:18AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Brass; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

CONTACT, PIN, CRIMP, 18 AWG; Product Range:HD Series; Contact Gender:Pin; Wire Size AWG Max:18AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Brass; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number T2020001010-000 72AC6767
Product Name Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts Contact, Pin, Crimp, 18 Awg; Product Range Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FSA-0018-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Artificial Graphite Powder for Lithium Ion Battery Anode - BMLC-KJ019 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Powder
Applications Battery or Fuel Cell
View Details