TE Connectivity Circular Contact, Pin, Solder, 16Awg; Product Range Raychem Te Connectivity D-610-09

Description
CIRCULAR CONTACT, PIN, SOLDER, 16AWG; Product Range:SOLDERTACT Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:AMP MIL-C-28748 Series Circular Connectors RoHS Compliant: No
Datasheet
Description
CIRCULAR CONTACT, PIN, SOLDER, 16AWG; Product Range:SOLDERTACT Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:AMP MIL-C-28748 Series Circular Connectors RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, Solder, 16Awg; Product Range Raychem Te Connectivity - 54K2972 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, Solder, 16Awg; Product Range Raychem Te Connectivity
54K2972
Circular Contact, Pin, Solder, 16Awg; Product Range Raychem Te Connectivity 54K2972
CIRCULAR CONTACT, PIN, SOLDER, 16AWG; Product Range:SOLDERTACT Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:AMP MIL-C-28748 Series Circular Connectors RoHS Compliant: No

CIRCULAR CONTACT, PIN, SOLDER, 16AWG; Product Range:SOLDERTACT Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:AMP MIL-C-28748 Series Circular Connectors RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 54K2972
Product Name Circular Contact, Pin, Solder, 16Awg; Product Range Raychem Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SNG-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
OD / Width 0.0630 inch (1.6 mm)
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details