Cole-Parmer Three-way solenoid pinch valve; 24 VDC, 1/8" ID x 1/4" OD tubing GO-98302-54

Suppliers

Company
Product
Description
Supplier Links
Three-way solenoid pinch valve; 24 VDC, 1/8
Vernon Hills, IL, United States
Three-way solenoid pinch valve; 24 VDC, 1/8" ID x 1/4" OD tubing
GO-98302-54
Three-way solenoid pinch valve; 24 VDC, 1/8" ID x 1/4" OD tubing GO-98302-54
What's included: two 6" lengths of tubing sections with a "Y" connector. Additional tubing sold separately. All valves have 15" 26-gauge PTFE coated lead wires.

<b>What's included: </b> two 6" lengths of tubing sections with a "Y" connector. Additional tubing sold separately. All valves have 15" 26-gauge PTFE coated lead wires.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Industrial Valves
Product Number GO-98302-54
Product Name Three-way solenoid pinch valve; 24 VDC, 1/8" ID x 1/4" OD tubing
Valve Type Pinch; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Transfer Valves, Six-Port Standard -  - Hilliard Corporation (The)
Hilliard Corporation (The)
Specs
Valve Type Diverter; Transfer Valve
Primary Material Ductile Iron; Stainless Steel; Steel
Media Water; Gas; Gasoline / Diesel Fuel; Fuel Oil, Lubricants; Chemical
View Details
PTFE hand valve -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Double Check; Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Diaphragm (optional feature); Needle (optional feature); Piston; Solenoid; Relief; Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Steam (optional feature); Chemical
Actuation Manual
View Details
Safety Shut-Off Valve - ASV - Thermon, Inc
Specs
Valve Type Safety; Shut Off
Media Gas
Valve Size 0.38 inch (9.52 mm)
View Details
APCO Slanting Disc Check Valves (CSD) -  - DeZURIK, Inc.
Specs
Valve Type Check
Primary Material Cast Iron; Stainless Steel; Steel; Body Materials: Cast iron, ductile iron, carbon steel or 316 stainless steel
Valve Size 2.00 to 72.00 inch (50.80 to 1828.80 mm)
View Details