Cole-Parmer Datasheets for Stirring Rods
Stirring rods are pieces of hollow or solid glass tubing used to stir materials or used to spread media on a Petri dish.
Stirring Rods: Learn more
| Product Name | Notes |
|---|---|
| • ABS structure offers high resistance to chemicals • <b><font color="red">NEW lower price<emdash>save 40% off original price!</font></b><i> Price above reflects savings.</i> This general-purpose small stirrer operates continuously for several days... | |
| • Advanced features and user-friendly controls maximize performance • Programmable set points for time, rpm, and heat easily link together to create ramp and dwell protocols • StirTrac<tm> function provides... | |
| • Advanced performance and exceptional safety in a user-friendly design • StirTrac<tm> control feature provides constant speed, strong magnetic coupling, and ultra-fast braking • Microprocessor temperature control produces precise and... | |
| • Aluminum top plate provides an even heating surface This compact hot plate includes a bi-metallic thermostat that offers reliable temperature control. Powerful heater reaches the maximum temperature in only... | |
| • Automatic start-up allows for safe stirrer acceleration • Low profile, compact design saves valuable bench space These large-capacity stirrers feature a "quick-stop" function<emdash>stop s stirring within three seconds, minimizing... | |
| • Automatic start-up allows for safe stirrer acceleration • Low profile, compact design saves valuable bench space This large-capacity stirrer features a "quick-stop" function<emdash>stop s stirring within two seconds, minimizing... | |
| • Big brother to the IKA Mini Squid • Offers same features with larger stirring capacity up to 1.5 L This variable speed stirrer is ideal for low-viscosity fluids. Glass... | |
| • Compact stirrer saves on benchtop space Economical stirrer has a vigorous alternating motor for longer life. Top plate is manufactured in white plastic and is easy to clean. Includes... | |
| • Compact, space-saving design ideal for any lab • Integral ring-stand holder accomidates 1/2'' diameter support rod Use these compact stirrers for your routine lab work. Units feature a corrosion... | |
| • Complete packages designed to simplify key applications • Simple Apps-based user interface for easy operation • Precise burettes and sensors ensure system accuracy • Data easily transfered to PC... | |
| • Corrosion-proof plastic eliminates shock hazard in dangerous environments. Use stirrer in hazardous locations or on your benchtop. Position stirrer off your benchtop by connecting it to a 1/2'''' or... | |
| • Digital control for your large, heavy-duty mixing • Effectively stirs up to 50 liters <b><i>SAVE--Price REDUCED!!</font></i> </b> Powerful magnetic stirrers feature a flat, sturdy stainless steel casing—ideal for your... | |
| • Digital control for your large, heavy-duty mixing • Effectively stirs up to 50 liters Powerful magnetic stirrers feature a flat, sturdy stainless steel casing—ideal for your heavy-duty mixing needs. | |
| • Durable, reliable multiposition mixing • Ideal for use in cold rooms and incubators • Stir up to 2 L per position This four-position stirrer features powerful magnets that will... | |
| • Each stirring position is individually controlled<emdash>pe rform different mixing applications at the same time These multiposition stirrers offer more versatility than single-position stirrers. Stirrers are available with five or... | |
| • Efficient and Stable Magnetic stirrers can be used with our water bath or oil bath. This combination affords stable temperature control in various applications. The standard magnetic stirrer has... | |
| • Electronically controlled motor for higher capacity stirring • Compact and accuracte with digital LED speed display Easy-to-clean glass top provides outstanding chemical resistance. Synthetic base is made of sturdy... | |
| • Feature international symbols for easy recognition by all operators • Microprocessor-contr olled feedback maintains constant speed and temperature • Digital display provides easy-to-read, speed settings • Small footprint and... | |
| • Features green LED power-on switch Economical mini-stirrer is powerful enouh to stir liquids up to 2000 rpm. Base is manufactured of Hytrel<reg> and the top is chemically-resistant nylon top. | |
| • Four individually controlled stirring positions • Precise adjustment of settings in 1<deg>/1-rpm increments displayed for each position on bright LED display • Flashing, red “hot top'' light provides visual... | |
| • Generates little to no heat <emdash> ideal for thermally sensitive applications • Stepper drive gently and evenly stirs to preserve valuable cultures These Biosystem stirrers provide heat-free operation to... | |
| • Heat<emdash> free operation preserves sensitive cultures • Made for long-term use in incubators These Biosystem stirrers have a rugged hermatically sealed stainless steel housing that is impermeable to micro-organisms. | |
| • High speed and torque for stirring volumes up to 600 liters • Sealed stainless steel housing is ideal for high-humidity environment • Suitable for pilot plants and thick-walled vessels... | |
| • High speed—up to 2000 rpm • Stir up to nine vessels at the same time • Remote control models available—ideal for use in incubators Multiposition glass-filled resin stirrers available... | |
| • Ideal for your large-capacity stirring needs • Powerful magnet and motor capable of stirring up to 38 L Stirrers feature a powerful heavy-duty motor, making them ideal for all... | |
| • Independently set and control each row, column, or position • Ergonomic, lightweight, and low profile to conserve bench space • Multi-functional with four operating modes and a timer These... | |
| • Low-profile, lightweight design with small footprint • Programmable digital control • Timer for rundown from 99 hours 59 minutes, or operate in continuous mode These digital stirrers provide a... | |
| • Memory function stores last speed settings • Electromagnetic drive means no moving parts and no maintenance Use these Thermo Scientific <reg> Cimarec stirrers for growing microorganisms, dissolving nutrient mediums... | |
| • Memory function stores last speed settings • Electromagnetic drive means no moving parts and no maintenance Use these Thermo Scientific Cimarec<reg> stirrers for growing microorganisms, dissolving nutrient mediums and... | |
| • Microprocessor allows for precise control of speed throughout entire range • Cast-Aluminum base has molded contours to divert liquid spills away from internal components • Instant on feature starts... | |
| • Microprocessor control provides constant speed • Stir Trac<tm> braking feature brings stir bar to an immediate stop for quick flask removal Stir Trac<tm> technology offers improved slow speed stirring,... | |
| • Microprocessor controls offer precision and reproducibility without internal heat build-up. Low-profile magnetic stirrer uses microprocessor control for precise and reproducible operation without heat build-up from internal friction. Manual mode... | |
| • Microprocessor provides linear control for consistent stirring Units feature closed loop stirring control to monitor and regulate stirring speed by adjusting motor strength to accommodate viscosity of solutions. The... | |
| • Mini Stirrer saves valuable benchtop space • Continually adjustable speed range up to 1800 rpm • Durable polypropylene top plate This compact, low-profile mini-stirrer is perfect for mixing quantities... | |
| • No moving mechanical parts<emdash>ideal for your heat-sensitive samples • <b><font color="red">NEW lower price<emdash>save 15% off original price!</font></b><i> Price above reflects savings.</i> Stirring action is produced by creating a rotating... | |
| • No moving parts for quiet, maintenance-free operation • Adjustable wattage is ideal for mixing thermally unstable media Select either a nonimmersible stirrer with adjustable wattage or an immersible stirrer... | |
| • Non-slip silicone plate covers prevent glassware from slipping off stirrer top Stirrers come with one black and one white silicone plate cover so you can choose the best contrast... | |
| • Portable battery operation with long running time of up to 12 hours • Included power adapter charges batteries and operates stirrer at the same time • Charges in less... | |
| • Portable—ideal for field analysis • Stepless speed control to 700 rpm Take this compact, battery-powered magnetic stirrer anywhere you need vigorous sample|stirring. Suitable for use inside incubators, fume hoods,... | |
| • Power setting are pre-selectable to optimize stirring efficiency for different liquid volumes • Generates a powerful magnetic field for smooth stirring of large volumes and highly viscous media • | |
| • Powerful enough to stir large volumes and highly viscous fluids • Effectively stirs up to 10 liters Stirrers feature a disc-drive motor that is both low-wear and powerful. The... | |
| • Precise digital control with superior stirring strength The flat white ceramic top plate cleans easily, and resists alkalies and acids. Powerful motor for stirring quantities up to 5 L. | |
| • Program parameters for up to nine distinct levels and store profiles in memory • Low-pofile design conserves precious laboratory bench space • Three power levels handle various viscosities This... | |
| • Reliable, repeatable performance with maximum precision, safety, and convenience • Precise adjustment of settings in 1-rpm increments displayed on bright LED display Thermo Scientific Super-Nuova<tm> units feature a powerful... | |
| • Safe for unsupervised operation • Stronger motor for higher speed range <emdash> up to 1700 rpm • Temperature control mode for faster heating of medium • Platinum RTD temperature... | |
| • Stays cool even after several days of continuous operation • <b><font color="red">NEW lower price<emdash>save 16% off original price!</font></b><i> Price above reflects savings.</i> These economical multiposition magnetic stirrers will not... | |
| • Stays cool even after several days of continuous operation • <b><font color="red">NEW lower price<emdash>save 3% off original price!</font></b><i> Price above reflects savings.</i> These economical multiposition magnetic stirrers will not... | |
| • Stepless speed control provides smooth stirring action to 1500 rpm • Unique U-shaped magnet holds stir bar tightly Use our economical stirrer for all of your magnetic stirring applications—from... | |
| • Stirs fluid volumes from 2.5 (10 liters) to 55 gallons (208 liters) • Large-volume stirring for tanks and drums Powerful rare-earth magnets rotated by an air-cooled, direct-drive motor deliver... | |
| • Stirs up to 38 liters (10 gallons) of aqueous solution Powerful “rare earth†magnet automatically pulls stir bar into position and stays coupled even under the most demanding stirring... | |
| • Superior chemical, physical, and thermal resistance in a compact size • Fully immersible for use in water baths up to 50 <deg>C • Equipped with easy-to-use external remote controller... | |
| • Turn your existing HotBlock into a stirring HotBlock to meet EPA Method 3060A • A 48 MGO Neodymium Iron Boron drive magnet powers this extra-large surface stirrer • Stirring... | |
| • UL-listed for Class I, Group C and D environments The stirrer and stirring hot plate are suitable for use in hazardous environments where flammable gases or solvent vapors can... | |
| • Ultra-compact works in the smallest spaces • No moving parts for maintenance- and wear-free operation • Ideal for system integration with analytical devices • Easy-to-use external remote controlller for... | |
| • Ultra-flat design makes this ideal for use in hoods or cabinets • Intrinsically safe Stirrer utilizes an advanced magnetic coil technology with no moving parts, making the drive wear-free. | |
| • Ultra-flat design makes this ideal for use in hoods or cabinets • Intrinsically safe • Different color choices available for personalization Stirrer utilizes an advanced magnetic coil technology with... | |
| • Wear-free/maintenanc e-free magnetic coils for consistent and silent operation These multiposition stirrers are designed for synchronous stirring. They feature magnetic-coil technology that provides noiseless and consistent stirring on all... | |
| Stirrer | |
| Stirring probe with paddle | |
| Support & stirrer |