Cole-Parmer Datasheets for Laboratory Spatulas
Laboratory spatulas are tools with a broad, flat blade for generic mixing, spreading, and scraping of lab substrates and industrial compounds. They commonly have a second blade or spoon for other tasks.
Laboratory Spatulas: Learn more
| Product Name | Notes |
|---|---|
| • Fully covered with PTFE coating<emdash>ideal for handling chemicals Double-ended spatulas are completely covered with extra heavy-duty coating of PTFE<emdash>prevents buildup on surfaces or loss of critical quantities due to... | |
| • Fully covered with PTFE coating<emdash>ideal for handling chemicals Haymen type end Double-ended spatulas are completely covered with extra heavy-duty coating of PTFE<emdash>prevents buildup on surfaces or loss of critical... | |
| • Ideal for sample collection, cleaning, stirring, and microbial analysis Use these general-purpose samplers for mixing, stirring, and collecting specimens. |Wood spatulas are made from close-grained, northern white birch for... | |
| • Individually wrapped to prevent sample contamination • Ideal for sample collection, cleaning, stirring, and microbial analysis Obtain accurate results when collecting samples by using these sterile samplers. Choose from... | |
| • Modified polystyrene construction—nonto xic and chemical resistant Never waste time resterilizing spatulas again. Each spatula is individually packaged and comes gamma irradiation sterilized for no ETO residues. Spatulas are... | |
| • PTFE coating is ideal for handling chemicals PTFE-coated ends provide an inert surface for handling chemicals—prevents loss due to sticking. Coating is FDA compliant for direct food contact applications. | |
| • Quickly covers a wide area This durable spatula has a large blade which makes collecting samples easy. Use to collect solid surface samples or to remove the first layer... | |
| • Reduce cross-contamination • Use as a disposable spatula, stir rod, or policeman Disposable polypropylene (PP) spatulas are ideal for chemical and biological material transfer, collection, and manipulation. Spatulas features... | |
| • Reduce waste in landfills • Biodegrades an average of 13.9% in the first 162 days Because of exposure to chemicals and other biological materials, most laboratory plastics end up... | |
| • Simply spin the thumbwheel to control the amount added Move the toothed thumbwheel to “vibrate†the blade—lets you add as little or as much of your precious material as... | |
| Facilitates scooping and measuring of powdered, flaked, crystalline, or granular media—especially useful for dislodging caked or crystallized reagents. Uniquely shaped stainless steel spatula fits reagent vessels with openings as small... | |
| Lab spoon/spatula measures 12'' (30.5 cm) long—ideal for sampling from larger bottles. | |
| Nickel/stainless steel spatulas come in a variety of end styles. All spatulas have a glazed finish, except for models 06369-05, and -16 which have a mirror finish. | |
| Polypropylene (PP) Spatula features a sharp point which lets you puncture bags for direct sampling. Sturdy edge breaks up caked material. V-shaped trough measures 6" (15.2 cm) L x 3/4"... | |
| Polypropylene (PP) spatulas feature excellent chemical and heat resistance. They are virtually unbreakable—spatul as retain their original shape after flexing. <b>Autoclavable.</b> | |
| Polystyrene (PS) Spatula holds twice the volume of standard reusable spatulas—volume level full is 15 mL. Sturdy edge breaks up caked material. Individually sterilized and bagged. | |
| Polystyrene, disposable, cuvette stirring spatulas measure 120 mm long by 3 mm in diameter. Packed 500 stirrers in a polyethylene bag; 2 bags (1000 stirrers) per case. | |
| Scooping, spooning, and spreading have never been easier with these spoon-shaped spatulas. The sturdy polypropylene (PP) handle is permanently bonded to a flexible rubber blade. Spatulas withstand temperatures to 212<deg>F... | |
| Short, comfortable handle and wide nylon blade make these scraper spatulas ideal for your hard-to-clean containers. Model 06266-10 has a rigid blade for increased strength; model 06266-15 has a soft... | |
| Spatula/spoons are glazed all over. <b>Autoclavable.</b> | |
| Straight, flexible stainless steel blade with riveted hardwood handle. | |
| Strong polyamide spatulas are glass fiber reinforced. Good chemical resistance against solvents; poor resistance to acids or oxidizing agents. Choose either double spatula or spoon/spatula style. Flat spatula end measures... |