Cole-Parmer Datasheets for Laboratory Tongs
Laboratory tongs are tools used for grasping and lifting materials or labware.
Laboratory Tongs: Learn more
| Product Name | Notes |
|---|---|
| • Each style has a unique color for easy identification Durable colored coating for high visibility which helps you quickly identify the tweezer needed for a particular application. Anti-acid, anti-magnetic... | |
| • Electrostatic Dissipative (ESD), will not hold any charge • Made from polyetheretherketone reinforced with 30% carbon fiber (PEEK/CF30) • Resist heat to 572<deg>F (300<deg>C). Rigid plastic tweezers feature a... | |
| • On the spot illumination for those dark confined spaces Push on and off powerful LED light lights up your work surface. Non-slip comfort grips provide exceptional relief from hand... | |
| • Prohibit contamination at high temperatures up to 2192<deg>F (1200<deg>C) • Protect your investment with platinum tongs that reduce possible damage and scratches to platinum crucible when hot. Platinum offers... | |
| A slightly larger tip provides more surface area and gripping ability. | |
| Beaker tongs feature strong zinc-plated steel construction with flat riveted joints and vinyl coated sleeves that open to 7". Tongs can handle beakers from 50 ML to 1500 ML capacity. | |
| Comfort grips tweezers provide exceptional relief from hand fatigue. Tweezer tips are manufactured with stainless steel and can withstand temperatures to 190<deg>C (375<deg>F). | |
| Conductive and well suited to handle delicate and fragile components. Anti-magnetic, anti-acid, stainless steel grips are fully ESD safe. Soft and non-scratching, every tweezer is manually finished and tested for... | |
| Fine tips for delicate and precise work. | |
| Forceps / Tweezers are designed for proper handling of weights. Stainless steel forceps are available in 5†and 8†sizes and are designed in a smooth tip, curved tip, straight... | |
| Heavy-duty, readjusting tweezers are available in sharp or rounded ends with fine serrated grips. Tweezers are made from rigid, impact-resistant and temperature-resistan t polymethylpentene (PMP). Able to withstand temperatures up... | |
| Ideal for handling semiconductors, silicone chips, and delicate wafers. Static dissipative for use with sensitive components where ESD damage is a concern. Temperature resistant up to 220<deg>C; tips do not... | |
| Overall length 9", riveted joints, tips are serrated.| | |
| Recommended for consumer electronics and all types of industrial applications, these stainless steel tweezers have excellent tip hardness and are corrosion resistant. | |
| Recommended for micro electronics and precision assembly, these finely crafted stainless steel tweezers feature hand finished points for accuracy and excellent tip hardness. Anti-glare finish reduces eye strain. Anti-magnetic, anti-acid,... | |
| Stainless steel tongs measures 9" long; 3" of the tips are coated with PTFE. | |
| Sterile sample tongs are molded of polystyrene and have serrated ends to securely hold wet and dry samples. Individually wrapped, are ideal for one-time use and disposal. | |
| Tefzel ETFE tongs measures 10"L and has 3/4" wide squared tips. Use to reach into deep tanks. Autoclavable. | |
| These 12" tongs can handle beakers up to 2L in capacity. Stainless Steel with Silicone coated tips. | |
| These nickel-plated steel tongs have positive-grip corrugated tips for safely handling dishes in muffle furnaces. Use with crucibles and dishes 1-1/2" (3.8 cm) in diameter or wider. | |
| These tweezers meet the highest requirements for use in semiconductor manufacturing, cleanrooms, chemical laboratories, biotechnology, and circuit board manufacturing. Features an extremely smooth surface, and very low coefficient of friction. | |
| Titanium tweezers are excellent for the silicon chip industry, for handling microscopic particles, and when working in a magnetic field as they are non-magnetic, lighweight, and strong. They do not... | |
| Tweezers | |
| Yellow tweezers have rounded tips. |