Texas Instruments UA741 General-Purpose Operational Amplifier UA741CPE4

Description
General-Purpose Operational Amplifier 8-PDIP 0 to 70
Request a Quote Datasheet
Description
General-Purpose Operational Amplifier 8-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA741 General-Purpose Operational Amplifier - UA741CPE4 - Texas Instruments
Dallas, TX, United States
UA741 General-Purpose Operational Amplifier
UA741CPE4
UA741 General-Purpose Operational Amplifier UA741CPE4
General-Purpose Operational Amplifier 8-PDIP 0 to 70

General-Purpose Operational Amplifier 8-PDIP 0 to 70

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - UA741CPE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
UA741CPE4
Instrumentation, OP Amps, Buffer Amps UA741CPE4
General Purpose Amplifier 1 Circuit No 8-PDIP

General Purpose Amplifier 1 Circuit No 8-PDIP

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
UA741CPE4
Operational Amplifiers - Op Amps UA741CPE4
Operational Amplifiers - Op Amps General-Purpose Op Amp

Operational Amplifiers - Op Amps General-Purpose Op Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number UA741CPE4 UA741CPE4 UA741CPE4
Product Name UA741 General-Purpose Operational Amplifier Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards RoHS RoHS
Supply Voltage (VS) 7 to 36 volts
VOS 6 millivolts 1 millivolts
Quiescent Current (IQ) 2800 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-CLC409AJE-TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1200 V/µs
Bandwidth 350 MHz
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
 - CLC410AJ-QML - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP8
Life Cycle Stage Obsolete
View Details
3 suppliers
Instrumentation, OP Amps, Buffer Amps - CLC520AJ-QML - Quarktwin Technology Ltd.
Specs
Standards RoHS
Source Current (IS) 28 milliamps
IBIAS 12 µA
View Details
INA110 Fast-Settling FET-Input Very High Accuracy Instrumentation Amplifier - INA110KP - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
11 suppliers