KEMET Electronics Corporation Tantalum Capacitors T494X157K016AH

Description
CAP TANT SMD LOW ESR
Request a Quote Datasheet
Description
CAP TANT SMD LOW ESR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-T494X157K016AHTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-T494X157K016AHTR-ND
Tantalum Capacitors 399-T494X157K016AHTR-ND
CAP TANT SMD LOW ESR

CAP TANT SMD LOW ESR

Buy Now Datasheet
Capacitor,150Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Kemet - 40K0744 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,150Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Kemet
40K0744
Capacitor,150Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Kemet 40K0744
Capacitor,150uF,16VD C,10-% Tol,10+% Tol RoHS Compliant: No

Capacitor,150uF,16VDC,10-% Tol,10+% Tol RoHS Compliant: No

Supplier's Site
Capacitors - Tantalum Capacitors - T494X157K016AH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T494X157K016AH
Capacitors - Tantalum Capacitors T494X157K016AH
CAP TANT SMD LOW ESR

CAP TANT SMD LOW ESR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-T494X157K016AHTR-ND 40K0744 T494X157K016AH
Product Name Tantalum Capacitors Capacitor,150Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Kemet Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Polymer - 106GXX025MFT - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details