2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 3Ohm @ 100kHz
2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 3Ohm @ 100kHz
CAP TANT 2.2UF 10% 20V 1206
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-18813-2-ND | T495A225K020ATE3K0 | 93AC3525 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | 2.20Uf 20.0V Kemet |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 2.2 microF | 2.2 microF |