Cap Tant Solid 47uF 20V D CASE 10% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 0.2 Ohm 125°C Automotive T/R Product overview: T494D476K020AH from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47uF, 20V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 47uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T494D476K020AH can be used for catalog matching and distributor lookup.
CAP TANT SMD LOW ESR
Capacitor,47uF,20VDC
CAP TANT SMD LOW ESR
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-T494D476K020AH | 399-T494D476K020AHTR-ND | 68K6830 | T494D476K020AH |
| Product Name | Automotive SMD 47uF 20V Capacitor | Tantalum Capacitors | Capacitor,47Uf,20Vdc,10-% Tol,10+% Tol Rohs Compliant Kemet | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 47 microF | |||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 20 volts |