KEMET Electronics Corporation Tantalum Capacitors T494S155K020AT

Description
CAP TANT SMD LOW ESR
Request a Quote Datasheet
Description
CAP TANT SMD LOW ESR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-T494S155K020ATTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-T494S155K020ATTR-ND
Tantalum Capacitors 399-T494S155K020ATTR-ND
CAP TANT SMD LOW ESR

CAP TANT SMD LOW ESR

Buy Now Datasheet
Capacitor Tant, 1.5Uf, 20V; Capacitance Kemet - 17K8214 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1.5Uf, 20V; Capacitance Kemet
17K8214
Capacitor Tant, 1.5Uf, 20V; Capacitance Kemet 17K8214
CAPACITOR TANT, 1.5UF, 20V; Capacitance:1.5µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:9ohm; Manufacturer Size Code:S; Failure Rate:-; Ripple Current:82mA; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR TANT, 1.5UF, 20V; Capacitance:1.5µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:9ohm; Manufacturer Size Code:S; Failure Rate:-; Ripple Current:82mA; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - T494S155K020AT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T494S155K020AT
Capacitors - Tantalum Capacitors T494S155K020AT
CAP TANT SMD LOW ESR

CAP TANT SMD LOW ESR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-T494S155K020ATTR-ND 17K8214 T494S155K020AT
Product Name Tantalum Capacitors Capacitor Tant, 1.5Uf, 20V; Capacitance Kemet Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1244-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Aluminum Electrolytic - 101C234U010BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details