KEMET Electronics Corporation Tantalum Capacitors T495A106K006ZTE2K0

Description
10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2Ohm @ 100kHz
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T495A106K006ZTE2K0-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T495A106K006ZTE2K0-ND
Tantalum Capacitors T495A106K006ZTE2K0-ND
10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2Ohm @ 100kHz

10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T495A106K006ZTE2K0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T495A106K006ZTE2K0
Capacitors - Tantalum Capacitors T495A106K006ZTE2K0
CAP TANT 10UF 10% 6.3V 1206

CAP TANT 10UF 10% 6.3V 1206

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number T495A106K006ZTE2K0-ND T495A106K006ZTE2K0
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 0603J0100222JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C353U020EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Tantalum Capacitors - 1814552 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details