KEMET Electronics Corporation Tantalum Capacitors T494S106M010AT

Description
CAP TANT SMD LOW ESR
Request a Quote Datasheet
Description
CAP TANT SMD LOW ESR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-T494S106M010ATTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-T494S106M010ATTR-ND
Tantalum Capacitors 399-T494S106M010ATTR-ND
CAP TANT SMD LOW ESR

CAP TANT SMD LOW ESR

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T494S106M010AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T494S106M010AT
Capacitors - Tantalum Capacitors T494S106M010AT
CAP TANT SMD LOW ESR

CAP TANT SMD LOW ESR

Supplier's Site
Capacitor Tant, 10Uf, 10V, Full Reel; Capacitance Kemet - 40K0673 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 10Uf, 10V, Full Reel; Capacitance Kemet
40K0673
Capacitor Tant, 10Uf, 10V, Full Reel; Capacitance Kemet 40K0673
CAPACITOR TANT, 10UF, 10V, FULL REEL; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:12ohm; Manufacturer Size Code:S; Failure Rate:-; Ripple Current:71mA RoHS Compliant: Yes

CAPACITOR TANT, 10UF, 10V, FULL REEL; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:12ohm; Manufacturer Size Code:S; Failure Rate:-; Ripple Current:71mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-T494S106M010ATTR-ND T494S106M010AT 40K0673
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 10Uf, 10V, Full Reel; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100222JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814702 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers