KEMET Electronics Corporation Tantalum Capacitors T494U336M010AT

Description
33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 600mOhm @ 100kHz
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 600mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-T494U336M010ATTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-T494U336M010ATTR-ND
Tantalum Capacitors 399-T494U336M010ATTR-ND
33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 600mOhm @ 100kHz

33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 600mOhm @ 100kHz

Buy Now Datasheet
Capacitor Tant, 33Uf, 10V; Capacitance Kemet - 40K0703 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 10V; Capacitance Kemet
40K0703
Capacitor Tant, 33Uf, 10V; Capacitance Kemet 40K0703
CAPACITOR TANT, 33UF, 10V; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:2412 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.6ohm; Manufacturer Size Code:U; Failure Rate:-; Ripple Current:387mA; Product Length:6mm RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 10V; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:2412 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.6ohm; Manufacturer Size Code:U; Failure Rate:-; Ripple Current:387mA; Product Length:6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T494U336M010AT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T494U336M010AT
Capacitors - Tantalum Capacitors T494U336M010AT
CAP TANT 33UF 20% 10V 2312

CAP TANT 33UF 20% 10V 2312

Supplier's Site
Tantalum Capacitors - T494U336M010AT - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T494U336M010AT
Tantalum Capacitors T494U336M010AT
33.0UF 10.0V

33.0UF 10.0V

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-T494U336M010ATTR-ND 40K0703 T494U336M010AT T494U336M010AT
Product Name Tantalum Capacitors Capacitor Tant, 33Uf, 10V; Capacitance Kemet Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P800HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Tantalum Capacitors - T491D475K035AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers