KEMET Electronics Corporation Tantalum Capacitors T495A105M025ATE4K0

Description
1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 4Ohm @ 100kHz
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 4Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-T495A105M025ATE4K0TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-T495A105M025ATE4K0TR-ND
Tantalum Capacitors 399-T495A105M025ATE4K0TR-ND
1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 4Ohm @ 100kHz

1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 4Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 399-T495A105M025ATE4K0CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-T495A105M025ATE4K0CT-ND
Tantalum Capacitors 399-T495A105M025ATE4K0CT-ND
CAP TANT 1UF 20% 25V 1206

CAP TANT 1UF 20% 25V 1206

Buy Now Datasheet
Tantalum Capacitors - 399-T495A105M025ATE4K0DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-T495A105M025ATE4K0DKR-ND
Tantalum Capacitors 399-T495A105M025ATE4K0DKR-ND
CAP TANT 1UF 20% 25V 1206

CAP TANT 1UF 20% 25V 1206

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T495A105M025ATE4K0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T495A105M025ATE4K0
Capacitors - Tantalum Capacitors T495A105M025ATE4K0
CAP TANT 1UF 20% 25V 1206

CAP TANT 1UF 20% 25V 1206

Supplier's Site
Tantalum Capacitors - T495A105M025ATE4K0 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T495A105M025ATE4K0
Tantalum Capacitors T495A105M025ATE4K0
CAP TANT 1UF 20% 25V 1206

CAP TANT 1UF 20% 25V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-T495A105M025ATE4K0TR-ND 399-T495A105M025ATE4K0DKR-ND T495A105M025ATE4K0 T495A105M025ATE4K0
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101333U016EC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 0603J0100470KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details