KEMET Electronics Corporation Tantalum Capacitors T494D477M006AH

Description
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 150mOhm
Request a Quote Datasheet
Description
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T494D477M006AH-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T494D477M006AH-ND
Tantalum Capacitors T494D477M006AH-ND
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 150mOhm

470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - T494D477M006AH - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T494D477M006AH
Tantalum Capacitors T494D477M006AH
CAP TANT 470UF 20% 6.3V 2917

CAP TANT 470UF 20% 6.3V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T494D477M006AH-ND T494D477M006AH
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Capacitor Rohs Compliant Cornell Dubilier - 70H0561 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details