KEMET Electronics Corporation Tantalum Capacitors T494D685M035AT

Description
6.8µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 500mOhm @ 100kHz
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 500mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-18404-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-18404-2-ND
Tantalum Capacitors 399-18404-2-ND
6.8µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 500mOhm @ 100kHz

6.8µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 399-18404-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-18404-6-ND
Tantalum Capacitors 399-18404-6-ND
6.8µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 500mOhm @ 100kHz

6.8µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 399-18404-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-18404-1-ND
Tantalum Capacitors 399-18404-1-ND
6.8µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 500mOhm @ 100kHz

6.8µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - T494D685M035AT - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T494D685M035AT
Tantalum Capacitors T494D685M035AT
CAP TANT 6.8UF 20% 35V 2917

CAP TANT 6.8UF 20% 35V 2917

Supplier's Site Datasheet
Capacitor Tant, 6.8Uf, 35V; Capacitance Kemet - 40K0651 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 6.8Uf, 35V; Capacitance Kemet
40K0651
Capacitor Tant, 6.8Uf, 35V; Capacitance Kemet 40K0651
CAPACITOR TANT, 6.8UF, 35V; Capacitance:6.8µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:548mA; Product Width:4.3mmRoHS Compliant: Yes

CAPACITOR TANT, 6.8UF, 35V; Capacitance:6.8µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:548mA; Product Width:4.3mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-18404-2-ND 399-18404-6-ND T494D685M035AT 40K0651
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 6.8Uf, 35V; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 106NPS016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1608-050525003P90HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details