KEMET Electronics Corporation Tantalum Capacitors T495A106M010ATE2K0

Description
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2Ohm @ 100kHz
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-17351-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-17351-2-ND
Tantalum Capacitors 399-17351-2-ND
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2Ohm @ 100kHz

10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 399-17351-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-17351-1-ND
Tantalum Capacitors 399-17351-1-ND
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2Ohm @ 100kHz

10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 399-17351-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-17351-6-ND
Tantalum Capacitors 399-17351-6-ND
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2Ohm @ 100kHz

10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1012222-T495A106M010ATE2K0 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1012222-T495A106M010ATE2K0
Capacitors - Tantalum Capacitors 1012222-T495A106M010ATE2K0
Win Source Part Number: 1012222-T495A106M010 ATE2K0 Category: Capacitors>Tantalum Capacitors Series: T495 Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.071" (1.80mm) Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 2Ohm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 125°C Manufacturer Size Code: A Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: KEMET Other Names: T495A106M010ATE2K0-N D,399-17351-6,399-17 351-2,399-17351-1 Base Product Number: T495A

Win Source Part Number: 1012222-T495A106M010ATE2K0
Category: Capacitors>Tantalum Capacitors
Series: T495
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 2Ohm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 125°C
Manufacturer Size Code: A
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: KEMET
Other Names: T495A106M010ATE2K0-ND,399-17351-6,399-17351-2,399-17351-1
Base Product Number: T495A

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 10V Capacitor
59-T495A106M010ATE2K0
SMD 10uF 10V Capacitor 59-T495A106M010ATE2K0
10uF 10V Tantalum Capacitor, 1206 SMD, 2R ESR, 125C Product overview: T495A106M010ATE2K0 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T495A106M010ATE2K 0 can be used for catalog matching and distributor lookup.

10uF 10V Tantalum Capacitor, 1206 SMD, 2R ESR, 125C Product overview: T495A106M010ATE2K0 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T495A106M010ATE2K0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - T495A106M010ATE2K0 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T495A106M010ATE2K0
Tantalum Capacitors T495A106M010ATE2K0
CAP TANT 10UF 20% 10V 1206

CAP TANT 10UF 20% 10V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T495A106M010ATE2K0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T495A106M010ATE2K0
Capacitors - Tantalum Capacitors T495A106M010ATE2K0
CAP TANT 10UF 20% 10V 1206

CAP TANT 10UF 20% 10V 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-17351-2-ND 399-17351-6-ND 1012222-T495A106M010ATE2K0 59-T495A106M010ATE2K0 T495A106M010ATE2K0 T495A106M010ATE2K0
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors SMD 10uF 10V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101292U075AC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers
Aluminium Capacitors - 1701111 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details