KEMET Electronics Corporation Tantalum Capacitors T494D686K016AT

Description
68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-8480-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-8480-1-ND
Tantalum Capacitors 399-8480-1-ND
68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm

68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 399-8480-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-8480-2-ND
Tantalum Capacitors 399-8480-2-ND
68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm

68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 399-8480-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-8480-6-ND
Tantalum Capacitors 399-8480-6-ND
68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm

68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - T494D686K016AT - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T494D686K016AT
Tantalum Capacitors T494D686K016AT
CAP TANT 68UF 10% 16V 2917

CAP TANT 68UF 10% 16V 2917

Supplier's Site Datasheet
Tantalum Capacitors - T494D686K016AT - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
T494D686K016AT
Tantalum Capacitors T494D686K016AT
CAP TANT 68UF 10% 16V 2917

CAP TANT 68UF 10% 16V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 68Uf 16V 0.15 Ohm 10%, 7343-31; Capacitance Kemet - 32K7078 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf 16V 0.15 Ohm 10%, 7343-31; Capacitance Kemet
32K7078
Tantalum Capacitor, 68Uf 16V 0.15 Ohm 10%, 7343-31; Capacitance Kemet 32K7078
TANTALUM CAPACITOR, 68UF 16V 0.15 OHM 10%, 7343-31; Capacitance:68µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1ARoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF 16V 0.15 OHM 10%, 7343-31; Capacitance:68µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1ARoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 68Uf 16V 0.15 Ohm 10%, 7343-31; Capacitance Kemet - 12N3118 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf 16V 0.15 Ohm 10%, 7343-31; Capacitance Kemet
12N3118
Tantalum Capacitor, 68Uf 16V 0.15 Ohm 10%, 7343-31; Capacitance Kemet 12N3118
TANTALUM CAPACITOR, 68UF 16V 0.15 OHM 10%, 7343-31; Capacitance:68µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1ARoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF 16V 0.15 OHM 10%, 7343-31; Capacitance:68µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1ARoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T494D686K016AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T494D686K016AT
Capacitors - Tantalum Capacitors T494D686K016AT
CAP TANT 68UF 10% 16V 2917

CAP TANT 68UF 10% 16V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-8480-1-ND 399-8480-6-ND T494D686K016AT T494D686K016AT 32K7078 T494D686K016AT
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 68Uf 16V 0.15 Ohm 10%, 7343-31; Capacitance Kemet Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - T491D156K020AS-F - 935939-T491D156K020AS-F - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Mounting Style Surface Mount Technology
View Details
4 suppliers
Film Capacitors - 1725764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0102P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details