DigiKey Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
Page:
1
500
1000
1150
1200
1250
1300
1350
1400
1410
1420
1430
1440
1450
1460
1461
1462
1463
1464
1465
1466
1467
1468
1469
1470
1471
1472
1473
1480
1490
1500
1510
1520
1530
1550
1600
1650
1700
1750
1800
1808
| Product Name | Notes |
|---|---|
| 1800pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial | |
| 1800pF Film Capacitor 900V 2500V (2.5kV) Polypropylene (PP), Metallized Radial | |
| 2000pF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial | |
| 2000pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial | |
| 2000pF Film Capacitor 900V 2500V (2.5kV) Polypropylene (PP), Metallized Radial | |
| 2200pF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial | |
| 2200pF Film Capacitor 500V 1400V (1.4kV) Polypropylene (PP), Metallized Radial | |
| 2200pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial | |
| 2200pF Film Capacitor 900V 2500V (2.5kV) Polypropylene (PP), Metallized Radial | |
| 2400pF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial | |
| 2400pF Film Capacitor 500V 1400V (1.4kV) Polypropylene (PP), Metallized Radial | |
| 2400pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial | |
| 2400pF Film Capacitor 900V 2500V (2.5kV) Polypropylene (PP), Metallized Radial | |
| 2700pF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial | |
| 2700pF Film Capacitor 500V 1400V (1.4kV) Polypropylene (PP), Metallized Radial | |
| 2700pF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial | |
| 2700pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial | |
| 2700pF Film Capacitor 900V 2500V (2.5kV) Polypropylene (PP), Metallized Radial | |
| 3000pF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial | |
| 3000pF Film Capacitor 500V 1400V (1.4kV) Polypropylene (PP), Metallized Radial | |
| 3000pF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial | |
| 3000pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial | |
| 3000pF Film Capacitor 900V 2500V (2.5kV) Polypropylene (PP), Metallized Radial | |
| 3300pF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial | |
| 3300pF Film Capacitor 500V 1400V (1.4kV) Polypropylene (PP), Metallized Radial | |
| 3300pF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial | |
| 3300pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial | |
| 3300pF Film Capacitor 900V 2500V (2.5kV) Polypropylene (PP), Metallized Radial | |
| 3600pF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial | |
| 3600pF Film Capacitor 500V 1400V (1.4kV) Polypropylene (PP), Metallized Radial | |
| 3600pF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial | |
| 3600pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial | |
| 3600pF Film Capacitor 900V 2500V (2.5kV) Polypropylene (PP), Metallized Radial | |
| 3900pF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial | |
| 3900pF Film Capacitor 500V 1400V (1.4kV) Polypropylene (PP), Metallized Radial | |
| 3900pF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial | |
| 3900pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial | |
| 3900pF Film Capacitor 900V 2500V (2.5kV) Polypropylene (PP), Metallized Radial | |
| 4300pF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial | |
| 4300pF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 4300pF Film Capacitor 500V 1400V (1.4kV) Polypropylene (PP), Metallized Radial | |
| 4300pF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial | |
| 4300pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial | |
| 4300pF Film Capacitor 900V 2500V (2.5kV) Polypropylene (PP), Metallized Radial | |
| 4700pF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial | |
| 4700pF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial | |
| 4700pF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 4700pF Film Capacitor 500V 1400V (1.4kV) Polypropylene (PP), Metallized Radial | |
| 4700pF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial | |
| 4700pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial | |
| 4700pF Film Capacitor 900V 2500V (2.5kV) Polypropylene (PP), Metallized Radial | |
| 5100pF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial | |
| 5100pF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial | |
| 5100pF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 5100pF Film Capacitor 500V 1400V (1.4kV) Polypropylene (PP), Metallized Radial | |
| 5100pF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial | |
| 5100pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial | |
| 5100pF Film Capacitor 900V 2500V (2.5kV) Polypropylene (PP), Metallized Radial | |
| 5600pF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial | |
| 5600pF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial | |
| 5600pF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 5600pF Film Capacitor 500V 1400V (1.4kV) Polypropylene (PP), Metallized Radial | |
| 5600pF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial | |
| 5600pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial | |
| 5600pF Film Capacitor 900V 2500V (2.5kV) Polypropylene (PP), Metallized Radial | |
| 6200pF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial | |
| 6200pF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial | |
| 6200pF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 6200pF Film Capacitor 500V 1400V (1.4kV) Polypropylene (PP), Metallized Radial | |
| 6200pF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial | |
| 6200pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial | |
| 6200pF Film Capacitor 900V 2500V (2.5kV) Polypropylene (PP), Metallized Radial | |
| 6800pF Film Capacitor 125V 250V Polypropylene (PP), Metallized Radial | |
| 6800pF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial | |
| 6800pF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial | |
| 6800pF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 6800pF Film Capacitor 500V 1400V (1.4kV) Polypropylene (PP), Metallized Radial | |
| 6800pF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial | |
| 6800pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial | |
| 6800pF Film Capacitor 900V 2500V (2.5kV) Polypropylene (PP), Metallized Radial | |
| 7500pF Film Capacitor 125V 250V Polypropylene (PP), Metallized Radial | |
| 7500pF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial | |
| 7500pF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial | |
| 7500pF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial |
| << Prev | Next >> |