Vishay Precision Group Film Capacitors MKP1848S62070JP2F

Description
20µF Film Capacitor 700V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
20µF Film Capacitor 700V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 2870-MKP1848S62070JP2F-ND - DigiKey
Thief River Falls, MN, United States
20µF Film Capacitor 700V Polypropylene (PP), Metallized Radial

20µF Film Capacitor 700V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - MKP1848S62070JP2F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKP1848S62070JP2F
Film Capacitors MKP1848S62070JP2F
CAP FILM 20UF 5% 700VDC RADIAL

CAP FILM 20UF 5% 700VDC RADIAL

Supplier's Site Datasheet
Film Capacitor, 20Uf, 700V, 5%, Radial; Dielectric Type Vishay - 24W6427 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 20Uf, 700V, 5%, Radial; Dielectric Type Vishay
24W6427
Film Capacitor, 20Uf, 700V, 5%, Radial; Dielectric Type Vishay 24W6427
FILM CAPACITOR, 20UF, 700V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:20µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 20UF, 700V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:20µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 2870-MKP1848S62070JP2F-ND MKP1848S62070JP2F 24W6427
Product Name Film Capacitors Film Capacitors Film Capacitor, 20Uf, 700V, 5%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101222U050AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C11AH1R7B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details