30µF Film Capacitor 920V Polypropylene (PP), Metallized Radial - 4 Leads
CAP FILM 30UF 5% 920V RADIAL
CAP, AEC-Q200, 30UF, 920V, FILM, RADIAL ROHS COMPLIANT: YES
CAP FILM 30UF 5% 920V RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1848H63090JY5-ND | MKP1848H63090JY5 | 84AH7247 | MKP1848H63090JY5 |
| Product Name | Film Capacitors | Film Capacitors | Cap, Aec-Q200, 30Uf, 920V, Film, Radial Rohs Compliant Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |