45µF Film Capacitor 500V Polypropylene (PP), Metallized Radial - 4 Leads
CAP, AEC-Q200, 45UF, 500V, FILM, RADIAL ROHS COMPLIANT: YES
CAP FILM 45UF 5% 500V RADIAL
CAP FILM 45UF 5% 500V RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1848H64550JP5-ND | 84AH7249 | MKP1848H64550JP5 | MKP1848H64550JP5 |
| Product Name | Film Capacitors | Cap, Aec-Q200, 45Uf, 500V, Film, Radial Rohs Compliant Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |