4µF Film Capacitor 700V Polypropylene (PP), Metallized Radial
Capacitor PP Dc Link 4uF 700V 5% AECQ200
CAP FILM 4UF 5% 700V RADIAL
CAP FILM 4UF 5% 700V RADIAL
CAP, AEC-Q200, 4UF, 700V, FILM, RADIAL ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1848H54070JK2-ND | 2101781 | MKP1848H54070JK2 | MKP1848H54070JK2 | 84AH7242 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Cap, Aec-Q200, 4Uf, 700V, Film, Radial Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |