Manufacturer: AMIS
Category: Industrial Automation and Controls - Human Machine Interface (HMI) - Accessories
Packaging: Bulk
Part Status: Obsolete
Tolerance: ±20%
Capacitance: 0.22μF
Voltage Rating - DC: 125 V
ESR (Equivalent Series Resistance): 5mOhm
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
5µF Film Capacitor 1000V (1kV) Polypropylene (PP), Metallized Radial
5uF 1kV PP Film Capacitor, Radial, Through Hole, 21mR ESR Product overview: MKP1848S55010JP2C from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5uF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 5uF, 1kV, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1848S55010JP2C
5uF -40℃~+105℃ ±5% 1kV Radial Leaded,P=37.5 mm Polypropylene Film Capacitors (CBB) ROHS
CAP FILM 5UF 5% 1KVDC RADIAL
CAP, 5UF, 1KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:5µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Voltage(AC):- RoHS Compliant: Yes
FILM CAPACITOR, 5UF, 1KV, 5%, RADIAL; Capacitance:5µF; Voltage Rating:1kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:MKP1848S Series; Capacitor Case Style:-; Lead Spacing:37.5mm RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1848S55010JP2C-ND | 62-MKP1848S55010JP2C | 17930-MKP1848S55010JP2C | MKP1848S55010JP2C | 57X3623 | 24W6418 | |
| Product Name | Industrial Automation and Controls - Human Machine Interface (HMI) - Accessories | Film Capacitors | Through-Hole 5uF 1kV Capacitor | 5uF -40℃~+105℃ ±5% 1kV Radial Leaded,P=37.5 mm Polypropylene Film Capacitors (CBB) ROHS | Film Capacitors | Cap, 5Uf, 1Kv, Film, Radial; Dielectric Type Vishay | Film Capacitor, 5Uf, 1Kv, 5%, Radial; Capacitance Vishay |
| Capacitance Range | 0.2200 microF | 5 microF | 5 microF | 5 microF | 5 microF | 5 microF | |
| Capacitance Tolerance | 20 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | ||
| WVDC | 125 volts | 1000 volts | 1000 volts | 1000 volts | |||
| Packing Method | Bulk; Bulk | Bulk | |||||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |