Vishay Precision Group Film Capacitors MKP1848S63050JY5C

Description
30µF Film Capacitor 500V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet
Description
30µF Film Capacitor 500V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 2870-MKP1848S63050JY5C-ND - DigiKey
Thief River Falls, MN, United States
30µF Film Capacitor 500V Polypropylene (PP), Metallized Radial - 4 Leads

30µF Film Capacitor 500V Polypropylene (PP), Metallized Radial - 4 Leads

Buy Now Datasheet
Singapore, Singapore
Through-Hole 30uF 500V Capacitor
62-MKP1848S63050JY5C
Through-Hole 30uF 500V Capacitor 62-MKP1848S63050JY5C
30uF 500V PP Film Capacitor, Radial, Through Hole, 10mR ESR Product overview: MKP1848S63050JY5C from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 30uF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 30uF, 500V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1848S63050JY5C can be used for catalog matching and distributor lookup.

30uF 500V PP Film Capacitor, Radial, Through Hole, 10mR ESR Product overview: MKP1848S63050JY5C from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 30uF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 30uF, 500V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1848S63050JY5C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - MKP1848S63050JY5C - 788950-MKP1848S63050JY5C - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - MKP1848S63050JY5C
788950-MKP1848S63050JY5C
Film Capacitors - MKP1848S63050JY5C 788950-MKP1848S63050JY5C
Manufacturer: Vishay BC Components Win Source Part Number: 788950-MKP1848S63050 JY5C Series: MKP1848S Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Features: Low ESR; Low ESL; Long Life Termination: PC Pins Package: Radial - 4 Leads Voltage Rating - DC: 500V Applications: DC Link, DC Filtering Capacitance: 30μF Tolerance: ±5% Lead Spacing: 2.067" (52.50mm) ESR (Equivalent Series Resistance): 10 mOhm Dielectric Material: Polypropylene (PP), Metallized Categories: Capacitors Dimension: 2.264" L x 1.378" W (57.50mm x 35.00mm) Height - Seated (Maximum): 0.709" (18.00mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Vishay BC Components
Win Source Part Number: 788950-MKP1848S63050JY5C
Series: MKP1848S
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C
Features: Low ESR; Low ESL; Long Life
Termination: PC Pins
Package: Radial - 4 Leads
Voltage Rating - DC: 500V
Applications: DC Link, DC Filtering
Capacitance: 30μF
Tolerance: ±5%
Lead Spacing: 2.067" (52.50mm)
ESR (Equivalent Series Resistance): 10 mOhm
Dielectric Material: Polypropylene (PP), Metallized
Categories: Capacitors
Dimension: 2.264" L x 1.378" W (57.50mm x 35.00mm)
Height - Seated (Maximum): 0.709" (18.00mm)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Film Capacitors - MKP1848S63050JY5C - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKP1848S63050JY5C
Film Capacitors MKP1848S63050JY5C
CAP FILM 30UF 5% 500VDC RADIAL

CAP FILM 30UF 5% 500VDC RADIAL

Supplier's Site Datasheet
Film Capacitor, 30Uf, 500V, 5%, Radial; Dielectric Type Vishay - 24W6429 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 30Uf, 500V, 5%, Radial; Dielectric Type Vishay
24W6429
Film Capacitor, 30Uf, 500V, 5%, Radial; Dielectric Type Vishay 24W6429
FILM CAPACITOR, 30UF, 500V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:30µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 30UF, 500V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:30µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors MKP1848S63050JY5C
CAP FILM 30UF 5% 500VDC RADIAL

CAP FILM 30UF 5% 500VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2870-MKP1848S63050JY5C-ND 62-MKP1848S63050JY5C 788950-MKP1848S63050JY5C MKP1848S63050JY5C 24W6429 MKP1848S63050JY5C
Product Name Film Capacitors Through-Hole 30uF 500V Capacitor Film Capacitors - MKP1848S63050JY5C Film Capacitors Film Capacitor, 30Uf, 500V, 5%, Radial; Dielectric Type Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Metallized PP Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17AH181K-4ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details