Cap Film 15uF 1000V PP 5% (57.5 X 50 X 18mm) Wound 52.5mm 105°C Product overview: MKP1848S61510JY5C from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15uF, 1000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1848S61510JY5C
Win Source Part Number: 1106028-MKP1848S6151
Category: Capacitors>Film Capacitors
Series: MKP1848S DC-Link
Features: Low ESR; Low ESL; Long Life
Termination: PC Pins
Package: Bulk
Voltage Rating - DC: 1000V (1kV)
Applications: DC Link, DC Filtering
Height - Seated (Max): 0.709" (18.00mm)
Standard Package: 25
Capacitance: 15 µF
Tolerance: ±5%
Lead Spacing: 2.067" (52.50mm)
ESR (Equivalent Series Resistance): 6.5 mOhms
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial - 4 Leads
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 2.264" L x 1.772" W (57.50mm x 45.00mm)
Alternative Parts (Cross-Reference): MKP1848C61512JP5; BLC150J701B4A; C4AEJBW5150A3FJ; MKP1848615924Y2; MKP1848C61512JY4; B32776G8156J000;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0070
Mfr: Vishay Beyschlag/Draloric/B
Other Names: 1848S61510JY5C
15µF Film Capacitor 1000V (1kV) Polypropylene (PP), Metallized Radial - 4 Leads
CAP FILM 15UF 5% 1KVDC RADIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-MKP1848S61510JY5C | 1106028-MKP1848S61510JY5C | 2870-MKP1848S61510JY5C-ND | MKP1848S61510JY5C |
| Product Name | 15uF 1000V Capacitor | Capacitors - Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Capacitance Range | 1.50E7 microF | 15 microF | 15 microF | 15 microF |
| WVDC | 1000 volts | 1000 volts | 1000 volts | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |