15µF Film Capacitor 800V Polypropylene (PP), Metallized Radial - 4 Leads
CAP FILM 15UF 5% 800VDC RADIAL
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 2870-MKP1848H61580JP4-ND | MKP1848H61580JP4 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | Automotive | Automotive; Automotive; DC Link, DC Filtering |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |