200µF Film Capacitor 600V Polypropylene (PP), Metallized Radial - 4 Leads
CAP FILM 200UF 5% 600VDC RADIAL
MKP , 200 uF , 5% , 600Vdc, pitch 52,5 ,6 pins / LOOSE
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1848C72060JY5-ND | MKP1848C72060JY5 | 57X3612 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Mkp , 200 Uf , 5% , 600Vdc, Pitch 52,5 ,6 Pins / Loose Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |