5µF Film Capacitor 900V Polypropylene (PP), Metallized Radial - 4 Leads
5F 5% TOLERANCE 900VDC PITCH: 37
CAP, FILM, PP, 5UF, 900VDC, RADIAL ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1848SE55090JP4B-ND | MKP1848SE55090JP4B | 29AK0914 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Cap, Film, Pp, 5Uf, 900Vdc, Radial Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | Automotive | Automotive; Automotive; DC Link, DC Filtering | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |