5uF 500V PP Film Capacitor, 5% Tol, 17.5mR ESR, Radial Product overview: MKP1848S55050JK2A from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5uF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5uF, 500V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1848S55050JK2A
5µF Film Capacitor 500V Polypropylene (PP), Metallized Radial
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Voltage Rating - DC: 2000V (2kV)
ESR (Equivalent Series Resistance): 5mOhm
Operating Temperature: -40°C ~ 85°C
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 5.33mm
Termination: Solder
Lead Spacing: 0.886" (22.50mm)
CAP FILM 5UF 5% 500VDC RADIAL
CAP FILM 5UF 5% 500VDC RADIAL
FILM CAPACITOR, 5UF, 500V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:5µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-MKP1848S55050JK2A | 2870-MKP1848S55050JK2A-ND | MKP1848S55050JK2A | MKP1848S55050JK2A | 24W6419 | |
| Product Name | 5uF 500V Capacitor | Film Capacitors | Connectors,Interconnects | Film Capacitors | Capacitors - Film Capacitors | Film Capacitor, 5Uf, 500V, 5%, Radial; Dielectric Type Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Capacitance Range | 5 microF | 5 microF | 0.2200 microF | 5 microF | 5 microF | 5 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |