Vishay Intertechnology, Inc. Film Capacitors MKP1848S65050JY6B

Description
50µF Film Capacitor 500V Polypropylene (PP), Metallized Radial - 6 Leads
Request a Quote Datasheet
Description
50µF Film Capacitor 500V Polypropylene (PP), Metallized Radial - 6 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 2870-MKP1848S65050JY6B-ND - DigiKey
Thief River Falls, MN, United States
50µF Film Capacitor 500V Polypropylene (PP), Metallized Radial - 6 Leads

50µF Film Capacitor 500V Polypropylene (PP), Metallized Radial - 6 Leads

Buy Now Datasheet
Capacitors - Film Capacitors - MKP1848S65050JY6B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP1848S65050JY6B
Capacitors - Film Capacitors MKP1848S65050JY6B
CAP FILM 50UF 5% 500VDC RADIAL

CAP FILM 50UF 5% 500VDC RADIAL

Supplier's Site
Cap, 50Uf, 500V, Film, Radial; Dielectric Type Vishay - 57X3698 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 50Uf, 500V, Film, Radial; Dielectric Type Vishay
57X3698
Cap, 50Uf, 500V, Film, Radial; Dielectric Type Vishay 57X3698
CAP, 50UF, 500V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 6 Pin; Capacitance:50µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Voltage(AC):- RoHS Compliant: Yes

CAP, 50UF, 500V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 6 Pin; Capacitance:50µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Voltage(AC):- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 2870-MKP1848S65050JY6B-ND MKP1848S65050JY6B 57X3698
Product Name Film Capacitors Capacitors - Film Capacitors Cap, 50Uf, 500V, Film, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 105RSB302K4R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details